Optibelt (UK) Ltd. Timing Belts 240 L 050

Description
ZR Rubber Timing Belts 240 L 050
Request a Quote
Description
ZR Rubber Timing Belts 240 L 050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043195
Timing Belts 2043195
ZR Rubber Timing Belts 240 L 050

ZR Rubber Timing Belts 240 L 050

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043195
Product Name Timing Belts
Metric Pitch 9.5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 143 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M143060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1420 mm (55.91 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
2MR Power Grip® GT® 2 Neoprene Timing Belt - 2MR-274 - Megadyne Americas
Specs
Metric Pitch GT 2mm; GT 2 2mm Pitch
Belt Width 4 to 25.4 mm (0.1575 to 1 inch)
Belt Length 274 mm (10.79 inch)
View Details