Optibelt (UK) Ltd. Timing Belts 240 H 075

Description
ZR Rubber Timing Belts 240 H 075
Request a Quote
Description
ZR Rubber Timing Belts 240 H 075
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043216
Timing Belts 2043216
ZR Rubber Timing Belts 240 H 075

ZR Rubber Timing Belts 240 H 075

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043216
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

GT2 (3MM) Pitch, 179 Grooves, 6mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M179060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 6 mm (0.2362 inch)
Belt Material Polymer Compound
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 2056065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 1440 mm (56.69 inch)
View Details
5M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 5mm
Belt Width 9 to 450 mm (0.3543 to 17.72 inch)
Belt Length 180 to 7000 mm (7.09 to 276 inch)
View Details