Optibelt (UK) Ltd. Timing Belts 240 3M 15

Description
Timing belt made of chloroprene, Tooth p
Request a Quote
Description
Timing belt made of chloroprene, Tooth p
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170727
Timing Belts 2170727
Timing belt made of chloroprene, Tooth p

Timing belt made of chloroprene, Tooth p

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170727
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 46 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M046030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1595 mm (62.8 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
T20-A -  - Habasit America
Habasit America
Specs
Metric Pitch T 20mm
Belt Width 25 mm (0.9843 inch)
Ultimate Tensile Strength 3200 N (11510 oz)
View Details