Optibelt (UK) Ltd. Timing Belts 237 3MHP 6

Description
Optibelt Timing Belt Omega HP
Request a Quote
Description
Optibelt Timing Belt Omega HP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 213049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
213049
Timing Belts 213049
Optibelt Timing Belt Omega HP

Optibelt Timing Belt Omega HP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 213049
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1884535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 960 mm (37.8 inch)
View Details
2 mm (GT3) Pitch, 155 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M155090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
DA-T20 Timining Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Features Double-Sided
Belt Width 115 to 230 mm (4.53 to 9.06 inch)
View Details