Optibelt (UK) Ltd. Timing Belts 210 L 050

Description
ZR Rubber Timing Belts 210 L 050
Request a Quote
Description
ZR Rubber Timing Belts 210 L 050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043191
Timing Belts 2043191
ZR Rubber Timing Belts 210 L 050

ZR Rubber Timing Belts 210 L 050

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043191
Product Name Timing Belts
Metric Pitch 9.5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 175 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M175060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1884511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 480 mm (18.9 inch)
View Details
Synchro-Link® King Power Synchronous Timing Belts (KPS II) - Polyurethane (Metric) (KPS8M, KPS14M) -  - Bando American, Inc.
Specs
Metric Pitch 8, 14 mm
Belt Width 15 to 120 mm (0.5906 to 4.72 inch)
Number of Teeth 80 to 245
View Details