Optibelt (UK) Ltd. Belt Pulleys 21 T5 18-200ZA

Description
OptibeltTimingbeltsP ulleysforCylindrical
Request a Quote
Description
OptibeltTimingbeltsP ulleysforCylindrical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2365439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2365439
Belt Pulleys 2365439
OptibeltTimingbeltsP ulleysforCylindrical

OptibeltTimingbeltsPulleysforCylindrical

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2365439
Product Name Belt Pulleys
Pitch Type 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Steel Timing Pulley Stock - 102-2MR-PS-8S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 2mm GT2
Material Steel
View Details
3 mm (HTD) Pitch,17 Teeth, 6mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt - A 6A23M017DF0606 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Flanges Two Fanges
View Details
Belt Pulleys - 184066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 130 mm (5.14 inch)
View Details
Taper Bushes - HTD 8M-85/14M-40 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 14mm HTD 8mm
Material Steel; Cast Iron
Teeth 28 to 216
View Details