Optibelt (UK) Ltd. Taper Lock Bushes 2012 4800ZA

Description
OPTIBELT 2012-48 Taper Bush
Request a Quote
Description
OPTIBELT 2012-48 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2383553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2383553
Taper Lock Bushes 2383553
OPTIBELT 2012-48 Taper Bush

OPTIBELT 2012-48 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2383553
Product Name Taper Lock Bushes
Bearing OD 2.7500 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 10050DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details
Open/Closed Bushings - OCB-1500-20 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details
Bushing - 185601334 - Radwell International
Accurate Bushing Company, Inc.
View Details