Optibelt (UK) Ltd. Timing Belts 201 3MHP 9

Description
High performance timing belts,made of ch
Request a Quote
Description
High performance timing belts,made of ch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170685
Timing Belts 2170685
High performance timing belts,made of ch

High performance timing belts,made of ch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170685
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1755190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 115 mm (4.53 inch)
Belt Length 2310 mm (90.94 inch)
View Details
2 mm (GT3) Pitch, 66 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M066060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
8M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Belt Width 20 to 450 mm (0.7874 to 17.72 inch)
Belt Length 184 to 6880 mm (7.24 to 271 inch)
View Details