Optibelt (UK) Ltd. Timing Belts 200 XL 037

Description
ZR Rubber Timing Belts 200 XL 037
Request a Quote
Description
ZR Rubber Timing Belts 200 XL 037
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043184
Timing Belts 2043184
ZR Rubber Timing Belts 200 XL 037

ZR Rubber Timing Belts 200 XL 037

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043184
Product Name Timing Belts
Metric Pitch 5.08mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 391 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M391060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1821329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 267 mm (10.51 inch)
View Details
DA-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details