Optibelt (UK) Ltd. Timing Belts 20 T10 / 780

Description
POLYURETHANE TIMING BELTS, Profil T10 He
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T10 He
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170663
Timing Belts 2170663
POLYURETHANE TIMING BELTS, Profil T10 He

POLYURETHANE TIMING BELTS, Profil T10 He

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170663
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 216 mm (8.5 inch)
View Details
2 mm (GT3) Pitch, 233 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M233030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details