Optibelt (UK) Ltd. Timing Belts 20 T10 / 410

Description
POLYURETHANE TIMING BELTS, Profil T10 He
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T10 He
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170648
Timing Belts 2170648
POLYURETHANE TIMING BELTS, Profil T10 He

POLYURETHANE TIMING BELTS, Profil T10 He

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170648
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 139 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M139030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 357 mm (14.06 inch)
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
14M Power Grip® GT® 2 Neoprene Timing Belt - 1932-14M - Megadyne Americas
Specs
Metric Pitch HTD 14mm
Belt Width 40 to 170 mm (1.57 to 6.69 inch)
Belt Length 1932 mm (76.06 inch)
View Details