Optibelt (UK) Ltd. Timing Belts 20 AT5 / 390

Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170603
Timing Belts 2170603
POLYURETHANE TIMING BELTS, Profil AT5 He

POLYURETHANE TIMING BELTS, Profil AT5 He

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170603
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1821304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 267 mm (10.51 inch)
View Details
2 mm (GT3) Pitch, 286 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M286090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
8M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Belt Width 20 to 450 mm (0.7874 to 17.72 inch)
Belt Length 184 to 6880 mm (7.24 to 271 inch)
View Details