Optibelt (UK) Ltd. Timing Belts 20 AT5 / 255

Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170600
Timing Belts 2170600
POLYURETHANE TIMING BELTS, Profil AT5 He

POLYURETHANE TIMING BELTS, Profil AT5 He

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170600
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 143 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M143060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 2056044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Number of Teeth 134
Belt Material Rubber; Rubber
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
AT10 Urethane Steel Timing Belt - 12 AT10 - Megadyne Americas
Specs
Metric Pitch AT 10mm
Features Open-Ended
Belt Width 12 mm (0.4724 inch)
View Details