Optibelt (UK) Ltd. Taper Lock Bushes 1610 4200ZA

Description
OPTIBELT 1610-42 Taper Bush
Request a Quote
Description
OPTIBELT 1610-42 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2368507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2368507
Taper Lock Bushes 2368507
OPTIBELT 1610-42 Taper Bush

OPTIBELT 1610-42 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2368507
Product Name Taper Lock Bushes
Bearing OD 2.2500 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-9/16-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.5625 inch (39.69 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Metal-Polymer Anti-Friction Bearings - 0410 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 518212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.5748 inch (40.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details