Optibelt (UK) Ltd. Taper Lock Bushes 1610 2400ZA

Description
OPTIBELT 1610-24 Taper Bush
Request a Quote
Description
OPTIBELT 1610-24 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2383534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2383534
Taper Lock Bushes 2383534
OPTIBELT 1610-24 Taper Bush

OPTIBELT 1610-24 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2383534
Product Name Taper Lock Bushes
Bearing OD 2.2500 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-9/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5625 inch (14.29 mm)
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 12O DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
Guide Roller Bushings Eccentric - BX-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details