Optibelt (UK) Ltd. Timing Belts 16 T5 / 330 AP

Description
HIGH PERFORMANCE POLYURETHANE TIMING BEL
Request a Quote
Description
HIGH PERFORMANCE POLYURETHANE TIMING BEL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170484
Timing Belts 2170484
HIGH PERFORMANCE POLYURETHANE TIMING BEL

HIGH PERFORMANCE POLYURETHANE TIMING BEL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170484
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1755204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 350 mm (13.78 inch)
View Details
2 mm (GT3) Pitch, 293 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M293090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
DB-T10 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details