Optibelt (UK) Ltd. Belt Pulleys 16 T2,5 36-200ZA

Description
Optibelt Timing belts Pulleys for Cylind
Request a Quote
Description
Optibelt Timing belts Pulleys for Cylind
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2362821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2362821
Belt Pulleys 2362821
Optibelt Timing belts Pulleys for Cylind

Optibelt Timing belts Pulleys for Cylind

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2362821
Product Name Belt Pulleys
Pitch Type 2.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bore - HTD 5M-15/5M-25 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 5mm
Material Aluminum; Steel
Teeth 12 to 72
View Details
Aluminum Timing Pulley Stock - 22-3MR-PS-6A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 3mm GT2
Material Aluminum
View Details
2.03mm Pitch, 37 Teeth, 150mm Usable Length, Aluminum Pulley Stock - A 6A15M037MXL15 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 23.42 mm (0.9220 inch)
View Details
Belt Pulleys - 7784806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium
Teeth 60
View Details