Optibelt (UK) Ltd. Belt Pulleys 16 T2,5 12-200ZA

Description
Optibelt Timing belts Pulleys for Cylind
Request a Quote
Description
Optibelt Timing belts Pulleys for Cylind
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2362767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2362767
Belt Pulleys 2362767
Optibelt Timing belts Pulleys for Cylind

Optibelt Timing belts Pulleys for Cylind

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2362767
Product Name Belt Pulleys
Pitch Type 2.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Brass, glass filled pc
Teeth 80
View Details
Aluminum Timing Pulley Stock - 10LPS8A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Material Aluminum
Teeth 10
View Details
Timing Pulleys - T5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type T 5mm
Material Aluminum
View Details
3 mm (HTD) Pitch,36 Teeth, 6mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt - A 6A23M036NF0606 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details