Optibelt (UK) Ltd. Timing Belts 16 T10 / 980

Description
Alpha, T10 timing belt, W16mm, L 980mm
Request a Quote
Description
Alpha, T10 timing belt, W16mm, L 980mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1752998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1752998
Timing Belts 1752998
Alpha, T10 timing belt, W16mm, L 980mm

Alpha, T10 timing belt, W16mm, L 980mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1752998
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1884529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 880 mm (34.65 inch)
View Details
2 mm (GT3) Pitch, 177 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M177030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
DB-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details