Optibelt (UK) Ltd. Timing Belts 16 T10 / 690

Description
Alpha, T10 timing belt, W16mm, L 690mm
Request a Quote
Description
Alpha, T10 timing belt, W16mm, L 690mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1752988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1752988
Timing Belts 1752988
Alpha, T10 timing belt, W16mm, L 690mm

Alpha, T10 timing belt, W16mm, L 690mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1752988
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 253 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M253030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1821327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 225 mm (8.86 inch)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (Metric) (DT5, DT10) -  - Bando American, Inc.
Specs
Metric Pitch T 5mm; T 10mm
Features Double-Sided
Belt Width 5 to 50 mm (0.1969 to 1.97 inch)
View Details