Optibelt (UK) Ltd. Timing Belts 16 T10 / 610

Description
Alpha, T10 timing belt, W16mm, L 610mm
Request a Quote
Description
Alpha, T10 timing belt, W16mm, L 610mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1752985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1752985
Timing Belts 1752985
Alpha, T10 timing belt, W16mm, L 610mm

Alpha, T10 timing belt, W16mm, L 610mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1752985
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1821273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1050 mm (41.34 inch)
View Details
2 mm (GT3) Pitch, 170 Teeth, 3mm Wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M170030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
DA-T10 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details