Optibelt (UK) Ltd. Timing Belts 16 T10 / 500

Description
Alpha, T10 timing belt, W16mm, L 500mm
Request a Quote
Description
Alpha, T10 timing belt, W16mm, L 500mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1752981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1752981
Timing Belts 1752981
Alpha, T10 timing belt, W16mm, L 500mm

Alpha, T10 timing belt, W16mm, L 500mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1752981
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

GT2 (2MM) Pitch, 62 Grooves, 3mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M062030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Polymer Compound
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1755179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1270 mm (50 inch)
View Details
Synchro-Link® STS Timing Belts - Neoprene (Metric) (STS2M, STS3M, STS4.5M, STS5M, STS8M, STS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm
Belt Width 4 to 120 mm (0.1575 to 4.72 inch)
Number of Teeth 43 to 358
View Details