Optibelt (UK) Ltd. Timing Belts 16 T10 / 1560

Description
Alpha, T10 timing belt, W16mm, L 1560mm
Request a Quote
Description
Alpha, T10 timing belt, W16mm, L 1560mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753006
Timing Belts 1753006
Alpha, T10 timing belt, W16mm, L 1560mm

Alpha, T10 timing belt, W16mm, L 1560mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753006
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1821306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 300 mm (11.81 inch)
View Details
2 mm (GT3) Pitch, 45 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M045090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
D-14M Double Sided Timimg Belts -  - SKF/Global
Specs
Metric Pitch HTD 14mm
Features Double-Sided
Belt Width 40 to 180 mm (1.57 to 7.09 inch)
View Details