Optibelt (UK) Ltd. Timing Belts 16 T10 / 1560 AP

Description
OPTIBELT 16 T10 / 1560 AP Timing Belt
Request a Quote
Description
OPTIBELT 16 T10 / 1560 AP Timing Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 177378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
177378
Timing Belts 177378
OPTIBELT 16 T10 / 1560 AP Timing Belt

OPTIBELT 16 T10 / 1560 AP Timing Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 177378
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 252 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M252030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 216 mm (8.5 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
FAT5-I -  - Habasit America
Habasit America
Specs
Metric Pitch AT 5mm
Belt Width 25 mm (0.9843 inch)
Minimum Pulley Size 65 mm (2.56 inch)
View Details