Optibelt (UK) Ltd. Timing Belts 16 T10 / 1210

Description
Alpha, T10 timing belt, W16mm, L 1210mm
Request a Quote
Description
Alpha, T10 timing belt, W16mm, L 1210mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753002
Timing Belts 1753002
Alpha, T10 timing belt, W16mm, L 1210mm

Alpha, T10 timing belt, W16mm, L 1210mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753002
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1755194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 265 mm (10.43 inch)
View Details
2 mm (GT3) Pitch, 155 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M155090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
14M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 14mm
Belt Width 40 to 440 mm (1.57 to 17.32 inch)
Belt Length 938 to 6860 mm (36.93 to 270 inch)
View Details