Optibelt (UK) Ltd. Timing Belts 16 AT5 / 710

Description
Alpha, AT5 timing belt, W16mm, L 710mm
Request a Quote
Description
Alpha, AT5 timing belt, W16mm, L 710mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753056
Timing Belts 1753056
Alpha, AT5 timing belt, W16mm, L 710mm

Alpha, AT5 timing belt, W16mm, L 710mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753056
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 96 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M096060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1100 mm (43.31 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
2MR Power Grip® GT® 2 Neoprene Timing Belt - 2MR-136 - Megadyne Americas
Specs
Metric Pitch GT 2mm
Belt Length 136 mm (5.35 inch)
Number of Teeth 68
View Details