Optibelt (UK) Ltd. Timing Belts 16 AT5 / 420 AP

Description
HIGH PERFORMANCE POLYURETHANE TIMING BEL
Request a Quote
Description
HIGH PERFORMANCE POLYURETHANE TIMING BEL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170354
Timing Belts 2170354
HIGH PERFORMANCE POLYURETHANE TIMING BEL

HIGH PERFORMANCE POLYURETHANE TIMING BEL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170354
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1821292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 150 mm (5.91 inch)
View Details
2 mm (GT3) Pitch, 335 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M335060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
14M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 14mm
Belt Width 40 to 440 mm (1.57 to 17.32 inch)
Belt Length 938 to 6860 mm (36.93 to 270 inch)
View Details