Optibelt (UK) Ltd. Timing Belts 16 AT10 / 1050 AP

Description
Optibelt PU Alpha P
Request a Quote
Description
Optibelt PU Alpha P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 177659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
177659
Timing Belts 177659
Optibelt PU Alpha P

Optibelt PU Alpha P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 177659
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 285 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M285030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1440 mm (56.69 inch)
View Details
Synchro-Link® Timing Belts - Polyurethane (Metric) (T2.5, T5, T10) -  - Bando American, Inc.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm
Belt Width 3 to 50 mm (0.1181 to 1.97 inch)
Number of Teeth 20 to 288
View Details