Optibelt (UK) Ltd. Timing Belts 150 XL 037

Description
ZR Rubber Timing Belts 150 XL 037
Request a Quote
Description
ZR Rubber Timing Belts 150 XL 037
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043180
Timing Belts 2043180
ZR Rubber Timing Belts 150 XL 037

ZR Rubber Timing Belts 150 XL 037

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043180
Product Name Timing Belts
Metric Pitch 5.08mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1755245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 880 mm (34.65 inch)
View Details
2 mm (GT3) Pitch, 183 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M183030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
D-5M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 5mm
Features Double-Sided
Belt Width 9 to 180 mm (0.3543 to 7.09 inch)
View Details