Optibelt (UK) Ltd. Timing Belts 142 XL 037

Description
Optibelt timing belt ZR
Request a Quote
Description
Optibelt timing belt ZR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 177802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
177802
Timing Belts 177802
Optibelt timing belt ZR

Optibelt timing belt ZR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 177802
Product Name Timing Belts
Metric Pitch 5.08mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 2056070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 85 mm (3.35 inch)
Belt Length 2100 mm (82.68 inch)
View Details
2 mm (GT3) Pitch, 300 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M300060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
DA-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details