Optibelt (UK) Ltd. V & Wedge Belts 13 X 730

Description
OPTIBELT 13 X 730 Wedge Belt
Request a Quote
Description
OPTIBELT 13 X 730 Wedge Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
V & Wedge Belts
2043024
V & Wedge Belts 2043024
OPTIBELT 13 X 730 Wedge Belt

OPTIBELT 13 X 730 Wedge Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043024
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 13.60 inch (345.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - XPA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 28.82 to 177.17 inch (732.00 to 4500.00 mm)
Type Single Band
View Details
Poly V Belts - 2075950 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 20.00 inch (508.00 mm)
Belt Rubber; Rubber
View Details
BanFlex® (3M, 5M, 7M, 11M) -  - Bando American, Inc.
Bando American, Inc.
Specs
Metric 5mm
Belt Length 7.09 to 90.55 inch (180.00 to 2300.00 mm)
View Details