Optibelt (UK) Ltd. V & Wedge Belts 13 X 1900

Description
VB Classic V Belt A 75
Request a Quote
Description
VB Classic V Belt A 75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043074 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043074
V & Wedge Belts 2043074
VB Classic V Belt A 75

VB Classic V Belt A 75

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043074
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

Banded V-Belts - R5V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.59 inch (15.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 676mm Pitch Length V-Belt - A 6R12M2L686 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.01 inch (686.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1365334 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.08 inch (256.00 mm)
Belt Polyamide
View Details
Cogged Wedge Wrapped V-Belts - XPZ Series - SKF/Global
Specs
Metric SPZ
Belt Length 24.80 to 139.80 inch (629.92 to 3550.92 mm)
Type Single Band
View Details
2 suppliers