Optibelt (UK) Ltd. V & Wedge Belts 13 X 1320

Description
VB Classic V Belt A 52
Request a Quote
Description
VB Classic V Belt A 52
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043051 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043051
V & Wedge Belts 2043051
VB Classic V Belt A 52

VB Classic V Belt A 52

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043051
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - 5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 7.48 to 23.62 inch (190.00 to 600.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1365337 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.08 inch (256.00 mm)
Belt Polyamide
View Details
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB ELAST - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details