Optibelt (UK) Ltd. V & Wedge Belts 13 X 1075

Description
VB Classic V Belt A 42 1/2
Request a Quote
Description
VB Classic V Belt A 42 1/2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043041 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043041
V & Wedge Belts 2043041
VB Classic V Belt A 42 1/2

VB Classic V Belt A 42 1/2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043041
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 55.12 inch (1400.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Classical Section V-Belts - D/32 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 78.74 to 492.13 inch (2000.00 to 12500.00 mm)
Type Single Band
View Details
2L (6.60mmX3.81mm) Belt Size, 803mm Pitch Length V-Belt - A 6R12M2L813 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.01 inch (813.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 85 - 4912072 - Fenner Drives
Specs
English C
Belt Urethane / Polyurethane
Minimum Pulley Size 4.50 inch (114.30 mm)
View Details