Optibelt (UK) Ltd. Timing Belts 1280 8M 20

Description
Omega Rubber Timing Belts 1280 8M 20
Request a Quote
Description
Omega Rubber Timing Belts 1280 8M 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042947
Timing Belts 2042947
Omega Rubber Timing Belts 1280 8M 20

Omega Rubber Timing Belts 1280 8M 20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042947
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 450 mm (17.72 inch)
View Details
2 mm (GT3) Pitch, 90 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M090060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details