Optibelt (UK) Ltd. Timing Belts 124 L 050

Description
Timing belts made by chloroprene Profil
Request a Quote
Description
Timing belts made by chloroprene Profil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170245
Timing Belts 2170245
Timing belts made by chloroprene Profil

Timing belts made by chloroprene Profil

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170245
Product Name Timing Belts
Metric Pitch 9.525mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1884523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 720 mm (28.35 inch)
View Details
2 mm (GT3) Pitch, 45 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M045090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Heat Resistant Pu Timing Belt with Silicon Cover up tp 100°C -  - Bervina Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm
Belt Width 20 to 65 mm (0.7874 to 2.56 inch)
Belt Length 330 to 920 mm (12.99 to 36.22 inch)
View Details