Optibelt (UK) Ltd. Taper Lock Bushes 1210 1900ZA

Description
OPTIBELT 1210-19 Taper Bush
Request a Quote
Description
OPTIBELT 1210-19 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2368499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2368499
Taper Lock Bushes 2368499
OPTIBELT 1210-19 Taper Bush

OPTIBELT 1210-19 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2368499
Product Name Taper Lock Bushes
Bearing OD 1.8752 inch (47.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Eccentric - BX-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1400 inch (3.56 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 09O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 528326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7874 inch (20.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.378
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3780 inch (9.60 mm)
View Details