Optibelt (UK) Ltd. Timing Belts 1200 8M 20

Description
Omega Rubber Timing Belts 1200 8M 20
Request a Quote
Description
Omega Rubber Timing Belts 1200 8M 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042944
Timing Belts 2042944
Omega Rubber Timing Belts 1200 8M 20

Omega Rubber Timing Belts 1200 8M 20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042944
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 1200 mm (47.24 inch)
View Details
2 mm (GT3) Pitch, 258 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M258060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
DB-T20 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Features Double-Sided
Belt Width 115 to 230 mm (4.53 to 9.06 inch)
View Details