Optibelt (UK) Ltd. Timing Belts 1120 8M 30

Description
Omega Rubber Timing Belts 1120 8M 30
Request a Quote
Description
Omega Rubber Timing Belts 1120 8M 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042940
Timing Belts 2042940
Omega Rubber Timing Belts 1120 8M 30

Omega Rubber Timing Belts 1120 8M 30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042940
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 380 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M380060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 1884523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 720 mm (28.35 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
3M HTD® Neoprene Timing Belt - 1080-3M - Megadyne Americas
Specs
Metric Pitch HTD 3mm
Belt Length 1080 mm (42.52 inch)
Number of Teeth 360
View Details