Optibelt (UK) Ltd. Taper Lock Bushes 1108 2200ZA

Description
OPTIBELT 1108-22 Taper Bush
Request a Quote
Description
OPTIBELT 1108-22 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2368495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2368495
Taper Lock Bushes 2368495
OPTIBELT 1108-22 Taper Bush

OPTIBELT 1108-22 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2368495
Product Name Taper Lock Bushes
Bearing OD 1.5110 inch (38.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0808DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details
Plain Bushes - 528920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.2756 inch (7.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-2500-31 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.9700 inch (50.04 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details