Optibelt (UK) Ltd. Taper Lock Bushes 1108 2000ZA

Description
OPTIBELT 1108-20 Taper Bush
Request a Quote
Description
OPTIBELT 1108-20 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2383522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2383522
Taper Lock Bushes 2383522
OPTIBELT 1108-20 Taper Bush

OPTIBELT 1108-20 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2383522
Product Name Taper Lock Bushes
Bearing OD 1.5110 inch (38.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 0410 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Universal Bushings - UB-875 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 0.9400 inch (23.88 mm)
View Details
IRR: Inner Ring Races - IRR-9/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5625 inch (14.29 mm)
View Details