Optibelt (UK) Ltd. Timing Belts 1096 8M 30

Description
OPTIBELT 1096 8M 30 Timing Belt
Request a Quote
Description
OPTIBELT 1096 8M 30 Timing Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 179316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
179316
Timing Belts 179316
OPTIBELT 1096 8M 30 Timing Belt

OPTIBELT 1096 8M 30 Timing Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 179316
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 55 mm (2.17 inch)
Belt Length 1400 mm (55.12 inch)
View Details
2 mm (GT3) Pitch, 116 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M116060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details