Optibelt (UK) Ltd. Timing Belts 1062 3M 9

Description
Optibelt rubber timing belt Omega
Request a Quote
Description
Optibelt rubber timing belt Omega
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 178098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
178098
Timing Belts 178098
Optibelt rubber timing belt Omega

Optibelt rubber timing belt Omega

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 178098
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 2056063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1200 mm (47.24 inch)
View Details
2 mm (GT3) Pitch, 68 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M068090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
DA-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details