Optibelt (UK) Ltd. Timing Belts 1040 8M 30

Description
Omega Rubber Timing Belts 1040 8M 30
Request a Quote
Description
Omega Rubber Timing Belts 1040 8M 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042935
Timing Belts 2042935
Omega Rubber Timing Belts 1040 8M 30

Omega Rubber Timing Belts 1040 8M 30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042935
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 2056069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 55 mm (2.17 inch)
Belt Length 1400 mm (55.12 inch)
View Details
2 mm (GT3) Pitch, 163 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M163060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Neoprene VFFS Timing Belt with Linatex Cover -  - Bervina Ltd.
Specs
Metric Pitch T 5mm; T 10mm
Belt Width 25 to 65 mm (0.9843 to 2.56 inch)
Belt Length 455 to 920 mm (17.91 to 36.22 inch)
View Details