Optibelt (UK) Ltd. Timing Belts 1000 8M 50

Description
OPTIBELT 1000 8M 50 Timing Belt
Request a Quote
Description
OPTIBELT 1000 8M 50 Timing Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170031
Timing Belts 2170031
OPTIBELT 1000 8M 50 Timing Belt

OPTIBELT 1000 8M 50 Timing Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170031
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 582 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M582090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 174 mm (6.85 inch)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
P4CF-A -  - Habasit America
Habasit America
Specs
Belt Width 25 mm (0.9843 inch)
Ultimate Tensile Strength 3600 N (12948 oz)
Minimum Pulley Size 100 mm (3.94 inch)
View Details