Optibelt (UK) Ltd. V & Wedge Belts 10 X 850

Description
VB Classic V Belt Z 33 1/2
Request a Quote
Description
VB Classic V Belt Z 33 1/2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043006 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043006
V & Wedge Belts 2043006
VB Classic V Belt Z 33 1/2

VB Classic V Belt Z 33 1/2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043006
Product Name V & Wedge Belts
Belt Length 34.33 inch (872.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - 12,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 29.53 to 88.58 inch (750.00 to 2250.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368347 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 35.43 inch (900.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Industrial Belts - CONTI®V FO LAM / CONTI®V FO LAM ADVANCE - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details