Optibelt (UK) Ltd. V & Wedge Belts 10 X 710

Description
VB Classic V Belt Z 28
Request a Quote
Description
VB Classic V Belt Z 28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2042997 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2042997
V & Wedge Belts 2042997
VB Classic V Belt Z 28

VB Classic V Belt Z 28

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2042997
Product Name V & Wedge Belts
Belt Length 28.82 inch (732.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Poly V-Belts - H - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed H
Belt Length 22.05 to 84.84 inch (560.00 to 2155.00 mm)
View Details
V & Wedge Belts - 2056783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 44.09 inch (1120.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V-BELTS - 2V-1.5M - W.M. Berg
Specs
Other Section Other
Belt Length 59.06 inch (1500.00 mm)
Belt Width 0.25 inch (6.40 mm)
View Details