Optibelt (UK) Ltd. V & Wedge Belts 10 X 515

Description
Optibelt classic V Belts
Request a Quote
Description
Optibelt classic V Belts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2825640 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2825640
V & Wedge Belts 2825640
Optibelt classic V Belts

Optibelt classic V Belts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2825640
Product Name V & Wedge Belts
Belt Length 20.28 inch (515.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149754 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.23 inch (336.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 803mm Pitch Length V-Belt - A 6R12M2L813 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.01 inch (813.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - RA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.51 inch (13.00 mm)
View Details
Industrial / Auto Cogged Belts -  - Navyug (India) Limited
Navyug (India) Limited
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 10mm (optional feature); 13mm (optional feature)
Other Section Other
View Details