Optibelt (UK) Ltd. V & Wedge Belts 10 X 1000

Description
VB Classic V Belt Z 39
Request a Quote
Description
VB Classic V Belt Z 39
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043013 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043013
V & Wedge Belts 2043013
VB Classic V Belt Z 39

VB Classic V Belt Z 39

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043013
Product Name V & Wedge Belts
Belt Length 40.24 inch (1022.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - RC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
V & Wedge Belts - 2149741 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Industrial Belts - CONTI®V FO - ContiTech AG
Specs
Belt Length 505.00 to 3091.00 inch (12826.99 to 78511.36 mm)
Type Single Band
Belt Rubber
View Details