Optibelt (UK) Ltd. Timing Belts 10 T5 / 815

Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T5 Hei
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170025
Timing Belts 2170025
POLYURETHANE TIMING BELTS, Profil T5 Hei

POLYURETHANE TIMING BELTS, Profil T5 Hei

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170025
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 497 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M497090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 276 mm (10.87 inch)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
2MR Power Grip® GT® 2 Neoprene Timing Belt - 2MR-1830 - Megadyne Americas
Specs
Metric Pitch GT 2mm; GT 2 2mm Pitch
Belt Width 4 to 25.4 mm (0.1575 to 1 inch)
Belt Length 1830 mm (72.05 inch)
View Details